EN
  • EN
  • DE

TL16C752CIPFBRQ1

Part No TL16C752CIPFBRQ1
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/64B FIFO 48TQFP / Dual UART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Supply Voltage (V) 1.62V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811034-TL16C752CIPFBRQ1
Ultra Librarian 3D Model Ultra Librarian TL16C752CIPFBRQ1 CAD Model

Description

TL16C752CIPFBRQ1 Image

The TL16C752CIPFBRQ1 is a dual Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments, designed specifically for automotive and industrial applications. It is part of the robust family of high-performance UARTs from TI that offer enhanced features, improved data throughput, and low power consumption.

This particular device integrates two independent UART channels, each with a 64-byte receive and transmit FIFO (First-In, First-Out) buffer, which significantly increase the data handling capabilities and reduce CPU overhead, especially in high-speed serial data applications. The FIFOs are adjustable, providing flexibility in managing data flow and aiding in the prevention of data overruns.

The TL16C752CIPFBRQ1 operates at a voltage range of 2.5V to 5.5V, which makes it suitable for a variety of power environments. It also supports data transmission rates up to 3 Mbps, allowing for high-speed communication in complex systems.

Enhanced features include a programmable baud rate generator, auto flow control, and a sleep mode, which reduce the power consumption for battery-powered applications. The device is also equipped with a modem control interface, which allows for full modem control without the need for additional components or complex programming.

The component is available in a 32-pin LQFP (Low-Profile Quad Flat Package) that is specifically designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and reliability over the lifetime of the vehicle. The TL16C752CIPFBRQ1 is qualified for automotive applications as indicated by the 'Q1' suffix in its part number, ensuring that it meets the ISO/TS16949 standards.

With its robust feature set and automotive qualification, the TL16C752CIPFBRQ1 from Texas Instruments is an ideal choice for applications requiring reliable serial communication, such as vehicle telematics, industrial control systems, and advanced driver-assistance systems (ADAS).

You May Also Be Interested in

MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9933 $53.9397
21+ $4.9176 $103.2696
32+ $4.7640 $152.4480
44+ $4.6103 $202.8532
57+ $4.4566 $254.0262
76+ $3.9956 $303.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess