EN
  • EN
  • DE

TL16PC564BPZ

Part No TL16PC564BPZ
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART W/FIFO 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 64 Byte
Supply Voltage - Operating 3 V to 3.6 V
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 100-PQFP (14x14)
Win Source Part Number 054773-TL16PC564BPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16PC564BPZ CAD Model

Description

The TL16PC564BPZ is a highly integrated, high-performance component from the reputable Texas Instruments, designed to meet the needs of demanding communication applications. This powerful chip is a quadruple Universal Asynchronous Receiver/Transmitter (UART) that provides the user with a versatile interface between the microprocessor and serial communication channels.

The TL16PC564BPZ is characterized by its ability to support a wide range of data formats and baud rates, making it an ideal choice for systems that require reliable data exchange, such as industrial control, point-of-sale systems, and networking equipment. It is particularly well-suited for applications where multiple UARTs are required, as it integrates four independent UART channels into a single package, saving space and reducing complexity in system design.

Key Features:

  • Four Independent UART Channels: Each channel can be operated simultaneously with individual control, providing flexibility and high data throughput.
  • Programmable Baud Rate Generators: Allows precise selection of baud rates to enable communication with a wide range of devices.
  • 64-Byte FIFO Buffers: Each UART contains a 64-byte transmit and receive FIFO to reduce the potential for data overflow and underflow, enhancing data integrity.
  • Automatic Flow Control: The device supports hardware and software flow control methods to prevent data loss during high-speed communication.
  • Modem Control Functions: Integrated modem control functions provide the necessary signals for full modem interface capability.
  • Flexible Character Lengths: Supports 5, 6, 7, or 8-bit character lengths, providing compatibility with a variety of data formats.
  • Even, Odd, or No-Parity Bit Generation and Detection: Ensures data integrity through configurable parity settings.
  • Industrial Temperature Range: Operates reliably over an extended temperature range, suitable for harsh environments.

The TL16PC564BPZ comes in a 100-pin PZ package, designed for easy integration into your system. With its robust design and comprehensive feature set, this UART from Texas Instruments stands out as a superior solution for complex serial communication challenges. Whether you're upgrading existing systems or designing new ones, the TL16PC564BPZ provides the performance and reliability that professionals expect from Texas Instruments.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7461 $53.9688
19+ $5.5353 $105.1707
28+ $5.3623 $150.1444
39+ $5.1894 $202.3866
50+ $5.0164 $250.8200
67+ $4.4974 $301.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess