EN
  • EN
  • DE

TL1963A-33DCYR

Part No TL1963A-33DCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1mA to 80mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 081393-TL1963A-33DCYR
Family Name TL1963A-33
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Wireless, RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian TL1963A-33DCYR CAD Model

Description

Introducing the TL1963A-33DCYR Voltage Regulator from Texas Instruments

The TL1963A-33DCYR is a state-of-the-art fixed-output, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance component is specifically engineered to deliver a stable and reliable 3.3V output voltage, making it an ideal choice for sensitive electronic applications requiring precise voltage control.

Key Features

  • Stable Output Voltage: The TL1963A-33DCYR provides a fixed 3.3V output, ensuring consistent performance for your electronic devices.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • High Output Current: Capable of delivering up to 1.5A of output current, this LDO can power a wide range of components and circuits.
  • Low Noise: The device is designed for low output noise, making it suitable for noise-sensitive applications such as audio and RF circuits.
  • Fast Transient Response: The fast transient response ensures that the output voltage remains stable under dynamic load conditions, which is critical for high-performance electronics.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the application from potential damage due to excessive temperature or current.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing a gradual rise in output voltage to safeguard sensitive components.

Applications

The TL1963A-33DCYR is versatile and can be used in a variety of applications, including but not limited to:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor and FPGA power supplies
  • Communication equipment
  • Audio and video equipment
  • Medical devices

Quality and Reliability

As with all Texas Instruments products, the TL1963A-33DCYR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Its compact SOT-223 package allows for efficient space utilization on printed circuit boards, making it an excellent choice for space-constrained applications.

Whether you're designing a sophisticated medical device or a high-performance audio amplifier, the TL1963A-33DCYR from Texas Instruments provides the precision, efficiency, and reliability you need to power your innovation.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess