EN
  • EN
  • DE

TL4050A25IDCKT

Part No TL4050A25IDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70 / V-Ref Precision 2.5V 20mA 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 796876-TL4050A25IDCKT
Popularity Medium
Supply and Demand Status Limited
Family Name TL4050
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL4050A25IDCKT CAD Model

Description

The TL4050A25IDCKT is a precision shunt voltage reference from Texas Instruments, designed to offer a reliable and stable reference voltage for various applications. This component is part of the TL4050 series, which is known for its high accuracy and low temperature coefficient, making it an excellent choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Reference Voltage: The TL4050A25IDCKT provides a fixed reference voltage of 2.5V, which is ideal for many standard applications requiring a mid-range reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise performance for critical applications.
  • Low Temperature Coefficient: The device features an excellent temperature coefficient, typically 35 ppm/°C, ensuring stable operation over a wide temperature range.
  • Low Operational Current: The TL4050A25IDCKT operates with a low quiescent current, making it suitable for battery-powered devices.
  • Small Package: Housed in a small SC-70 (SOT-323) package, this voltage reference takes up minimal space on a printed circuit board, which is crucial for compact electronic designs.
  • Extended Temperature Range: The device is specified for operation from –40°C to 85°C, allowing it to perform reliably in various environmental conditions.

Applications

The versatile nature of the TL4050A25IDCKT makes it suitable for a wide range of applications. It is commonly used in:

  • Precision data systems
  • Battery-powered equipment
  • Industrial control systems
  • Portable instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Conclusion

With its high precision, low power consumption, and small footprint, the TL4050A25IDCKT from Texas Instruments stands out as a robust voltage reference solution for designers looking to enhance the accuracy and stability of their electronic systems. Whether for industrial, commercial, or consumer applications, this reliable component ensures consistent performance and long-term dependability.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2302 $51.2946
55+ $1.8300 $100.6500
85+ $1.7728 $150.6880
117+ $1.7156 $200.7252
151+ $1.6584 $250.4184
202+ $1.4868 $300.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess