EN
  • EN
  • DE

TL5001AMFKB

Part No TL5001AMFKB
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description DC DC Cntrlr Single-OUT PWM DC to DC Controller 3.6V to 40V Input 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Current 3 A
Max Output Voltage 50 V
Min Input Voltage 3.6 V
Min Operating Temperature -55 °C
Min Output Voltage 1 V
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 40 V
Output Current 20 mA
Output Voltage 50 V
Packaging Rail/Tube
Quiescent Current 1.4 mA
RoHS Compliant
Thickness 1.83 mm
Topology Boost, Buck-Boost, Flyback, SEPIC
Width 8.89 mm
Win Source Part Number 1017456-TL5001AMFKB
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL5001AMFKB CAD Model

Description

The TL5001AMFKB is a versatile Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments. This component is an integral part of power supply design, catering to a wide range of applications such as DC/DC converters, battery chargers, and switch-mode power supplies. The TL5001AMFKB is engineered to provide precise control of the output voltage and current by adjusting the duty cycle of the PWM signal based on feedback from the power output.

Key Features

  • Adjustable Frequency: The device offers an adjustable switching frequency from 100 kHz to 500 kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Low Power Consumption: With a quiescent current of typically 1.6 mA, this PWM controller helps in achieving high efficiency, making it suitable for battery-operated devices.
  • Voltage Supervision: It integrates under-voltage lockout (UVLO) circuitry that ensures the controller operates only when the supply voltage is sufficient, thus protecting the circuit components.
  • Error Amplifier: The built-in error amplifier facilitates closed-loop control, which is crucial for maintaining a stable and accurate output voltage.
  • High Current Drive Capability: The output drivers of the TL5001AMFKB can handle peak currents, enabling the controller to drive large MOSFETs or IGBTs directly.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating by turning off the PWM output when the junction temperature exceeds the thermal shutdown threshold.

Applications

The TL5001AMFKB is suitable for a variety of applications that require efficient power management. Its versatility makes it an excellent choice for:

  • Switching power supplies
  • DC to DC converters
  • Battery-operated devices
  • Power inverters
  • LED drivers

With its robust feature set and Texas Instruments' reputation for quality and reliability, the TL5001AMFKB is a top choice for engineers and designers looking to create efficient and stable power supply systems.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8891 $64.8891
2+ $53.2423 $106.4846
3+ $51.5785 $154.7355
5+ $49.9147 $249.5735
6+ $48.2509 $289.5054
7+ $43.2594 $302.8158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess