EN
  • EN
  • DE

TL750M12CKC

Part No TL750M12CKC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 12V 750MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 0.6V at 750mA
Output Current 750mA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TL750M12
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 1268524-TL750M12CKC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL750M12CKC CAD Model

Description

Introducing the TL750M12CKC Voltage Regulator from Texas Instruments

The TL750M12CKC is a robust, high-performance low-dropout voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This precision device is engineered to provide a stable and reliable 12V output voltage, which is essential for a wide array of electronic applications that demand consistent power.

With its impressive dropout voltage and low quiescent current, the TL750M12CKC stands out as an efficient power management solution. It is particularly suitable for battery-powered equipment, automotive electronics, and any system where power efficiency is a critical concern. The device ensures that even when input voltages fluctuate, the output remains unwavering, thereby protecting sensitive electronic components from damage due to irregular power levels.

Key Features of the TL750M12CKC:

  • Fixed Output Voltage: Provides a steady 12V output, ideal for consistent power supply needs.
  • Low Dropout Voltage: Ensures optimal performance even with minimal difference between input and output voltages.
  • High Accuracy: Output voltage accuracy is maintained within tight tolerances, making it reliable for precision applications.
  • Thermal Protection: Integrated thermal shutdown feature prevents the device from overheating, enhancing its longevity and reliability.
  • Overcurrent Protection: Built-in current limit safeguards the regulator and the load from excessive current conditions.
  • Wide Operating Temperature Range: Designed to function across a broad temperature spectrum, ensuring stability in various environments.

The TL750M12CKC is encased in a TO-220 package, which is known for its durability and ease of mounting on printed circuit boards. This package also aids in effective heat dissipation, which is crucial for maintaining performance and extending the service life of the regulator.

Whether you are designing power supplies for consumer electronics, telecommunication systems, or industrial machinery, the TL750M12CKC from Texas Instruments is an excellent choice for a reliable voltage regulation solution. Its combination of performance, protection features, and high-quality construction makes it a valuable component in any power-sensitive design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3648 $54.5920
90+ $1.1199 $100.7910
140+ $1.0849 $151.8860
195+ $1.0499 $204.7305
250+ $1.0149 $253.7250
330+ $0.9099 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess