EN
  • EN
  • DE

TLC070IP

Part No TLC070IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit - 8-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TLC070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-7220-5, 296-7220-5-NDR, TLC070IPE4, -TLC070IPE4-NDR, TLC070IPE4-ND, -TLC070IPE4, -296-7220-5-NDR, -296-7220-5, -296-7220-5-ND, -TLC070IP-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936655-TLC070IP
Ultra Librarian 3D Model Ultra Librarian TLC070IP CAD Model

Description

The TLC070IP is a high-performance operational amplifier (op-amp) from Texas Instruments, renowned for its exceptional features and robust performance in a wide range of applications. This op-amp is designed to deliver high-speed operation without sacrificing the precision and quality that professionals expect from Texas Instruments.

Key Features

  • High Output Drive: The TLC070IP is capable of driving large loads with ease, making it suitable for audio applications and other systems that require a high output drive capability.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, ensuring excellent performance in high-speed signal processing tasks.
  • Low Noise: The device boasts a low noise profile, which is crucial for applications that demand high signal integrity and minimal interference.
  • Low Power Consumption: Despite its high-speed capabilities, the TLC070IP is designed for low power consumption, making it ideal for battery-powered devices and energy-efficient designs.
  • Single or Dual Supply Operation: This versatile op-amp can operate with either a single or dual power supply, giving designers flexibility in their circuit configurations.
  • Wide Operating Temperature Range: The TLC070IP is operational over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The TLC070IP is used in a diverse set of applications, including:

  • Audio processing and amplification
  • Active filters and signal conditioning
  • Data acquisition systems
  • Test and measurement equipment
  • Professional and consumer electronics

Package and Quality

The TLC070IP comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and easy to handle in various types of circuit boards. Texas Instruments is committed to maintaining the highest quality standards, and the TLC070IP is no exception. It is built to meet or exceed industry standards for operational amplifiers, ensuring reliability and longevity in your electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess