EN
  • EN
  • DE

TLC32040CFN

Part No TLC32040CFN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ANALOG INTERFACE CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268936-TLC32040CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC32040CFN CAD Model

Description

The Texas Instruments TLC32040CFN is a high-performance, 12-bit analog-to-digital converter (ADC) designed to offer precision and efficiency in digital signal processing applications. This integrated circuit is well-suited for a variety of applications, including medical instrumentation, industrial process control, and scientific measurement systems.

The TLC32040CFN boasts a fast conversion rate, delivering accurate digital data from analog inputs with minimal delay. It operates with a single +5V power supply, making it a versatile choice for systems where power efficiency is a priority. The device features a fully differential input, providing excellent noise rejection and ensuring the integrity of the signal conversion process.

With its inherent flexibility, the TLC32040CFN can be interfaced with a wide range of microprocessors and digital signal processors (DSPs). The device includes a parallel interface for easy connection to most host systems. Additionally, the ADC's control logic is user-friendly, which simplifies the process of integrating the chip into existing designs.

The TLC32040CFN comes in a compact, 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to space-constrained applications. Its operating temperature range extends from 0°C to 70°C, allowing for deployment in environments with varying thermal conditions.

Key features of the TLC32040CFN include:

  • 12-bit resolution for precise data conversion
  • Single +5V power supply operation for energy efficiency
  • Fully differential input for improved signal integrity
  • Fast conversion rate to handle real-time data processing
  • Compatible with various microprocessors and DSPs for ease of integration
  • Compact 28-pin PLCC package suitable for space-limited applications
  • Operational across a broad temperature range for adaptability in different environments

Overall, the Texas Instruments TLC32040CFN is a reliable and precise ADC solution that offers designers the performance and adaptability required for sophisticated electronic systems. Whether it's for high-speed data acquisition or critical measurement tasks, this ADC stands as a robust component in any precision-oriented application.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Panasonic
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess