EN
  • EN
  • DE

TLC339

Part No TLC339
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE MICROPOWER QUAD COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268956-TLC339
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC339 CAD Model

Description

The TLC339 is a low-power, quad comparator manufactured by Texas Instruments. This device consists of four independent voltage comparators in a single package. It is designed for applications requiring precise voltage comparison, such as window comparators, zero-crossing detectors, and level detectors. The TLC339 is characterized by its low power consumption and single-supply operation, making it suitable for battery-powered and portable devices.

Applications:

  • Window comparators: Detecting when a voltage falls within a specific range.
  • Zero-crossing detectors: Identifying the point where a signal crosses zero voltage.
  • Level detectors: Determining if a voltage exceeds a specific threshold.
  • Battery monitoring: Monitoring battery voltage levels.
  • Threshold detectors: Activating circuits based on voltage levels.

Features:

  • Quad comparator: Contains four independent comparators in a single package.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Single-supply operation: Operates from a single voltage supply.
  • Open-drain outputs: Allows for flexible output configuration.
  • High input impedance: Minimizes loading of the input signal.
  • Fast response time: Enables quick detection of voltage changes.

Benefits:

  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Versatile functionality: Quad comparator configuration allows for multiple voltage comparisons in a single device.
  • Flexible output configuration: Open-drain outputs allow for interfacing with various logic levels.
  • Minimal input loading: High input impedance ensures accurate voltage comparison.
  • Quick response: Fast response time enables real-time detection of voltage changes.

Additional Details:

The TLC339 typically operates with a supply voltage range of 3V to 16V. The input offset voltage is low. The open-drain outputs require external pull-up resistors to define the output logic levels. The comparator's high input impedance minimizes loading of the input signal, ensuring accurate voltage comparison. The fast response time enables quick detection of voltage changes, making it suitable for applications requiring real-time monitoring and control. Texas Instruments is a reputable manufacturer of analog and mixed-signal ICs, and the TLC339 is a reliable and widely used comparator in various electronic applications. Its low power consumption, versatile functionality, and flexible output configuration make it a popular choice for both hobbyists and professional engineers. It is often used with microcontrollers.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess