EN
  • EN
  • DE

TLC372QDRG4

Part No TLC372QDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOSE DUAL DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Dual Supply Voltage (±) 4 V ~ 16 V, ±2 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 300μA
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1269007-TLC372QDRG4
Manufacturer Homepage www.ti.com
Family Name TLC372
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC372QDRG4 CAD Model

Description

Overview of TLC372QDRG4

The TLC372QDRG4 is a versatile and high-performance dual differential comparator produced by Texas Instruments, designed to offer precise voltage level detection and control in a wide range of electronic applications. This integrated circuit is particularly suitable for industrial, automotive, and consumer electronics where reliability and accuracy are of utmost importance.

Key Features

  • Wide Supply Voltage Range: The TLC372QDRG4 can operate with a supply voltage ranging from 3 V to 36 V, and it is also compatible with ±1.8 V to ±18 V dual supplies, making it adaptable to various power environments.
  • Low Power Consumption: With a typical quiescent current of 0.8 mA, this comparator is designed for power-sensitive applications, ensuring efficient operation without compromising performance.
  • High Input Sensitivity: The device features a differential input voltage range that extends to the supply rails, providing high sensitivity and precision in detecting voltage levels.
  • Fast Response Time: The TLC372QDRG4 boasts a response time as fast as 1.3 µs, enabling quick and accurate switching for high-speed signal processing tasks.
  • Output Compatibility: It offers push-pull outputs that can directly interface with TTL, CMOS, and MOS logic systems, ensuring seamless integration with a variety of digital components.

Applications

The TLC372QDRG4's robust feature set makes it an ideal choice for a multitude of applications, including:

  • Voltage level monitoring and control
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Limit comparators
  • Relay drivers
  • Precision voltage regulators

Quality and Reliability

As with all Texas Instruments products, the TLC372QDRG4 is manufactured to high standards, ensuring reliability and performance consistency. It is available in a small-outline package, which is ideal for space-constrained applications. With its wide operating temperature range, the TLC372QDRG4 is designed to perform in even the most demanding environmental conditions.

Whether you are designing a simple voltage monitor or a complex processing system, the TLC372QDRG4 from Texas Instruments provides the accuracy, speed, and versatility needed to meet your design requirements.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5250 $53.3750
80+ $1.2513 $100.1040
125+ $1.2122 $151.5250
175+ $1.1731 $205.2925
225+ $1.1340 $255.1500
300+ $1.0167 $305.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess