EN
  • EN
  • DE

TLE2022AQDREP

Part No TLE2022AQDREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.7 MHz
Current - Input Bias 25 nA
Voltage - Input Offset 100 µV
Current - Supply 170µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLE2022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-18144-6,296-18144-6-NDR,296-18144-1-NDR,296-18144-2,296-18144-1,-V62/04755-03XE-NDR,-V62/04755-03XE,296-18144-2-NDR,V62/04755-03XE,-296-18144-1,-296-18144-1-ND,-V62/04755-03XA,-TLE2022AQDREP-NDR
Standard Package 2,500
Win Source Part Number 1099608-TLE2022AQDREP
Ultra Librarian 3D Model Ultra Librarian TLE2022AQDREP CAD Model

Description

The TLE2022AQDREP is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and military applications. This device is part of the TLE202x series, which are known for their reliability and robust performance in challenging conditions.

Key Features:

  • High Precision: With its advanced design, the TLE2022AQDREP offers excellent precision and low noise, making it ideal for sensitive analog circuits.
  • Extended Temperature Range: This operational amplifier is capable of operating effectively over a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Robust Output Drive: The TLE2022AQDREP can drive capacitive loads effectively, which is critical for applications requiring stable output.
  • Enhanced Stability: It is designed for enhanced stability, which minimizes the risk of oscillations and ensures reliable operation over time.

Applications:

The TLE2022AQDREP is versatile and can be used in a variety of applications, some of which include:

  • Automotive systems
  • Control systems
  • Test equipment
  • Professional audio equipment
  • Precision instrumentation

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The TLE2022AQDREP is no exception, with its design and manufacturing processes geared towards ensuring maximum reliability. It is also compliant with industry standards, including automotive-grade qualifications where applicable.

Technical Specifications:

Parameter Value
Supply Voltage Range ±4V to ±18V
Input Offset Voltage Typically 500 µV
Input Bias Current Typically 20 nA
Operating Temperature −55°C to +125°C

For more detailed information, data sheets, and support resources, customers are encouraged to visit Texas Instruments' official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess