EN
  • EN
  • DE

TLE2037AMP

Part No TLE2037AMP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099661-TLE2037AMP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2037AMP CAD Model

Description

TLE2037AMP Precision Operational Amplifier

TLE2037AMP Operational Amplifier

The TLE2037AMP is a high-precision operational amplifier from Texas Instruments, designed to offer a perfect blend of low noise and high speed, making it an ideal choice for a wide range of applications. Its exceptional performance characteristics ensure that it excels in demanding situations where accuracy and stability are paramount.

Engineered to deliver a low offset voltage and drift, the TLE2037AMP boasts a stable and linear output even under varying conditions. This operational amplifier features a phenomenal phase margin and gain bandwidth product, ensuring that the signal integrity is maintained over a broad frequency range. The device's high slew rate further contributes to its ability to handle rapid changes in input signals without distortion, making it suitable for audio, telecommunications, and instrumentation applications.

The robustness of the TLE2037AMP is underscored by its ability to operate over a wide supply voltage range, accommodating various design requirements. Its single-supply operation simplifies circuit design and reduces power consumption, which is critical for battery-powered devices. Moreover, the TLE2037AMP is characterized by its low quiescent current, contributing to the overall energy efficiency of the systems it is integrated into.

Housed in a durable metal can package, the TLE2037AMP is not only reliable but also offers excellent thermal performance. This packaging ensures that the device can withstand harsh environmental conditions and provides a shield against electromagnetic interference, further enhancing the precision of the amplifier.

In summary, the TLE2037AMP from Texas Instruments is a top-tier operational amplifier that offers designers a high degree of precision, stability, and flexibility. Whether it's used in professional audio equipment, precision instrumentation, or sensitive measurement systems, this operational amplifier stands out for its exceptional performance and reliability.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess