The TLE2061ACDR is a high-performance, single-supply operational amplifier designed by Texas Instruments. It is part of TI's Excalibur low-power, high-speed family of op-amps. This device is optimized for low-voltage, single-supply operation, making it ideal for battery-powered systems and portable applications.
Key Features
- Single-Supply Operation: The TLE2061ACDR is designed to work efficiently with a single power supply, ranging from 4V to 44V, which is perfect for applications where dual supplies are impractical.
- Low Power Consumption: With its low quiescent current, the device is suitable for energy-sensitive applications, ensuring extended battery life and reduced power costs.
- High Output Drive: Despite its low-power design, the TLE2061ACDR can deliver a high output current, making it capable of driving capacitive loads while maintaining stability.
- Wide Bandwidth: The operational amplifier offers a wide bandwidth, which is beneficial for applications requiring fast signal processing.
- Excellent Thermal Performance: The device comes in a small-outline package which provides excellent thermal performance and occupies minimal board space.
Applications
The versatility of the TLE2061ACDR makes it suitable for a wide array of applications, including:
- Audio Processing Equipment
- Sensor Signal Conditioning
- Data Acquisition Systems
- Active Filters and Buffers
- Portable Devices
- Battery-Powered Instruments
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4V to 44V |
| Input Offset Voltage |
Typically 1.5 mV |
| Operating Temperature Range |
-40°C to 125°C |
| Package Type |
SOIC-8 |
In conclusion, the Texas Instruments TLE2061ACDR operational amplifier is a robust, efficient solution for designers looking to optimize their systems for power and space without compromising on performance.