EN
  • EN
  • DE

TLE2061AMDR

Part No TLE2061AMDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269287-TLE2061AMDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2061AMDR CAD Model

Description

The TLE2061AMDR from Texas Instruments is a high-performance, single-supply operational amplifier designed to offer a mix of wide bandwidth, low supply current, and enhanced AC performance. This operational amplifier, or op-amp, is part of the Excalibur low-power high-speed series, which is specifically optimized for low-voltage, single-supply operations while providing the performance of bipolar technology with the benefits of CMOS construction.

Key Features

  • Supply Voltage Range: The TLE2061AMDR operates on a supply voltage range of 4 V to 44 V, making it versatile for both single and split supply operations.
  • Low Supply Current: With a supply current of just 290 µA per channel, it is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • High Output Drive Capability: This op-amp can drive 100 mA of load current, providing robust output performance for a wide range of applications.
  • Enhanced AC Performance: The device features fast settling times and high slew rates, ensuring better performance in AC applications.
  • Wide Bandwidth: It boasts a bandwidth of 2.4 MHz, enabling it to handle a broad spectrum of signals with ease.

Applications

The TLE2061AMDR is suited for a variety of applications, including:

  • Active Filters
  • Data Acquisition Systems
  • Audio Processing
  • Sensor Signal Conditioning
  • Power Supplies
  • Industrial Control Systems

Package and Quality

This op-amp is available in an 8-pin SOIC package, providing a compact solution suitable for space-constrained applications. Texas Instruments ensures high reliability and performance, making the TLE2061AMDR a trustworthy component for your electronic designs. Its extended temperature range also makes it suitable for industrial applications.

For engineers and designers looking for a reliable, low-power op-amp with high-speed capabilities, the TLE2061AMDR operational amplifier from Texas Instruments represents a robust solution that can enhance the performance of a wide array of electronic devices.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0172 $56.1204
16+ $6.5783 $105.2528
24+ $6.3727 $152.9448
33+ $6.1671 $203.5143
42+ $5.9616 $250.3872
57+ $5.3448 $304.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess