EN
  • EN
  • DE

TLE2074MJ

Part No TLE2074MJ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 40V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 490 µV
Current - Supply 3.1mA (x4 Channels)
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686662-TLE2074MJ
Ultra Librarian 3D Model Ultra Librarian TLE2074MJ CAD Model

Description

The Texas Instruments TLE2074MJ is a high-performance, quad operational amplifier designed to offer a blend of speed, precision, and low noise performance. This makes it an ideal choice for a wide range of applications, including audio processing, instrumentation, and control systems.

Key Features:

  • Excalibur Low-Noise JFET-Input: The TLE2074MJ features Texas Instruments' Excalibur low-noise JFET-input stage, which significantly reduces input noise and offset voltage, making it perfect for sensitive audio and instrumentation applications.
  • Wide Bandwidth: With a high unity-gain bandwidth of 10 MHz, this operational amplifier can handle a broad spectrum of signals, providing versatility in its use across various electronic circuits.
  • High Slew Rate: A slew rate of 16 V/µs allows the TLE2074MJ to respond quickly to changes in input signals, which is essential for high-speed signal processing tasks.
  • Low Total Harmonic Distortion (THD): The device boasts a low THD, making it suitable for high-fidelity audio applications where maintaining signal integrity is critical.
  • Low Supply Current: The operational amplifier operates with a low supply current, enhancing its efficiency and making it suitable for battery-powered devices.
  • Wide Supply Range: It can be powered by a wide supply voltage range from ±4.5V to ±18V, offering flexibility in various power environments.
  • Robust Package: The TLE2074MJ comes in a sturdy CDIP (Ceramic Dual Inline Package) that ensures reliability and longevity in harsh environments.

Applications:

The TLE2074MJ's combination of low-noise performance and high-speed operation makes it an excellent choice for professional audio equipment, high-quality A/D and D/A converters, active filters, and any other applications requiring a high-performance operational amplifier with multiple channels.

Conclusion:

The Texas Instruments TLE2074MJ operational amplifier is a testament to the company's commitment to providing advanced electronic components that meet the needs of modern, high-precision electronics. Whether for audio processing or complex instrumentation, the TLE2074MJ stands out as a reliable and versatile component in the field of operational amplifiers.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess