EN
  • EN
  • DE

TLE2662IDW

Part No TLE2662IDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 16SOIC / General Purpose Amplifier 2 Circuit 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 3.4V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 900 µV
Current - Supply 625µA (x2 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342264-TLE2662IDW
Ultra Librarian 3D Model Ultra Librarian TLE2662IDW CAD Model

Description

The TLE2662IDW is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is part of Texas Instruments' extensive range of analog ICs, designed to cater to a wide array of applications requiring high accuracy and reliability.

Key Features

  • Low Offset Voltage: The TLE2662IDW boasts a remarkably low input offset voltage, which is a critical parameter for precision applications. This feature ensures that the accuracy of the signal processing is maintained, making it ideal for instrumentation and measurement systems.
  • Low Noise: With its low noise characteristics, the TLE2662IDW provides a clean signal amplification, essential for sensitive electronics where signal integrity is paramount.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving the original signal as much as possible.
  • Wide Supply Range: The device can operate on a wide range of supply voltages, offering versatility in various power environments and making it suitable for battery-operated devices as well as industrial equipment.

Applications

The TLE2662IDW is a versatile operational amplifier that can be used in a variety of applications, including but not limited to:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filtering
  • Medical Devices

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the TLE2662IDW is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. The device is available in a wide temperature range, making it suitable for industrial applications where temperature extremes are common.

Package and Availability

The TLE2662IDW comes in a robust SOIC-8 (Small Outline Integrated Circuit) package, allowing for efficient use of PCB (Printed Circuit Board) space without compromising on thermal and electrical performance. For information on pricing, availability, and ordering options, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess