EN
  • EN
  • DE

TLK2521

Part No TLK2521
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1 to 2.5 Gbps TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269662-TLK2521
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2521 CAD Model

Description

The TLK2521 is a high-performance, versatile Serializer/Deserializer (SerDes) product designed by Texas Instruments (TI) for high-speed bidirectional point-to-point data transmission. This device is engineered to transmit data serially over a pair of differential lines, which significantly enhances data rates and reduces cable and PCB trace complexity, making it an ideal solution for a wide range of applications including telecommunications, networking, and data acquisition systems.

Key Features

  • High Data Rates: Supports data transmission at rates up to 2.5 Gbps, enabling rapid movement of data across physical mediums.
  • Flexibility: Offers programmable data rates and multiple configuration options, providing a flexible interface that can be tailored to specific system requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK2521 minimizes power usage, which is critical for thermal management and long-term reliability.
  • Robust Signal Integrity: Features built-in equalization and pre-emphasis to combat signal degradation over long distances or through noisy environments.
  • Integrated Clock Recovery: Includes an on-chip Phase-Locked Loop (PLL) for clock recovery, simplifying design and reducing external component count.
  • Hot-Plug Capability: Can be safely connected or disconnected from a live backplane without causing damage or data corruption.

Applications

  • High-speed data communications
  • Backplane interconnects
  • Telecommunications switching systems
  • Video transmission systems
  • Proprietary link systems

The TLK2521 is a testament to TI's commitment to providing advanced communication solutions that meet the demands of modern high-speed data networks. With its robust feature set, the TLK2521 is an excellent choice for designers seeking to improve data throughput and system performance while maintaining signal integrity and reducing overall system costs.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1244 $56.2488
5+ $23.0765 $115.3825
7+ $22.3553 $156.4871
10+ $21.6342 $216.3420
12+ $20.9131 $250.9572
17+ $18.7496 $318.7432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess