EN
  • EN
  • DE

TLK2541

Part No TLK2541
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1 TO 2.6 GBPS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269663-TLK2541
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2541 CAD Model

Description

The TLK2541 from Texas Instruments is a high-performance, low-power serial link transceiver designed for high-speed bidirectional point-to-point data transmission. This versatile device is part of TI's family of Gigabit Ethernet and Fiber Channel transceivers, and it is optimized for high-speed signal processing applications such as backplane data communication, high-speed routers, and networking equipment.

Key Features

  • Data Rate: The TLK2541 supports a wide range of data rates from 600 Mbps to 2.5 Gbps, making it suitable for various applications including Gigabit Ethernet and Fiber Channel.
  • Interface: It features a flexible parallel interface with support for 8B/10B encoding and decoding, which ensures data integrity through robust error detection and correction mechanisms.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK2541 operates with a low power consumption, reducing the thermal footprint and enabling its use in power-sensitive applications.
  • Signal Integrity: The device includes programmable pre-emphasis and equalization to combat signal degradation over long cables and printed circuit board (PCB) traces, ensuring reliable data transmission.
  • Hot-Plug Capability: The TLK2541 is equipped with a hot-plug protection feature that prevents damage to the transceiver during cable insertion or removal when the system is powered.
  • Compatibility: This transceiver is compatible with industry-standard SERDES and SFP (Small Form-factor Pluggable) modules, facilitating easy integration into existing systems.

Applications

The TLK2541 is ideal for a variety of high-speed communication applications, including:

  • Data center networking equipment
  • High-speed backplane interconnects
  • Telecommunications switching systems
  • Storage area networks (SAN)
  • Professional video equipment

With its robust feature set, the TLK2541 provides designers with a reliable solution for high-speed data transfer in complex digital systems. Its combination of high data rates, low power consumption, and signal integrity features make it a cornerstone component in the development of advanced communication infrastructure.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page for the TLK2541.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8944 $68.6832
6+ $18.7851 $112.7106
9+ $18.1981 $163.7829
12+ $17.6110 $211.3320
15+ $17.0240 $255.3600
20+ $15.2629 $305.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess