EN
  • EN
  • DE

TLV2332IPWR

Part No TLV2332IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit - 8-TSSOP
Manufacturer Texas Instruments
Series LinCMOS™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TLV2332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-7467-1-ND, TLV2332IPWRG4-ND, -296-7467-1-NDR, 296-7467-1-NDR, 296-7467-6-NDR, TLV2332IPWRG4, -TLV2332IPWR-NDR, 296-7467-6, -TLV2332IPWRG4, 296-7467-2, -TLV2332IPWRG4-NDR, 296-7467-1, -296-7467-1, 296-7467-2-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900153-TLV2332IPWR
Ultra Librarian 3D Model Ultra Librarian TLV2332IPWR CAD Model

Description

TLV2332IPWR Operational Amplifier by Texas Instruments

The TLV2332IPWR is a high-quality operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is part of the TLV233x family of low-voltage rail-to-rail input/output operational amplifiers. It is specifically engineered to deliver outstanding performance for a wide range of applications that require low power consumption and a broad bandwidth.

Key Features:

  • Low-Voltage Operation: The TLV2332IPWR is optimized for single or dual supplies from 2.7V to 16V, making it versatile for both battery-powered and line-powered applications.
  • Rail-to-Rail Input/Output: With the ability to handle input and output signals that extend to the power supply rails, this op-amp provides improved signal range and is ideal for use in single-supply systems.
  • Low Power Consumption: It features a low supply current of 150 μA per channel, which is beneficial for portable devices where power efficiency is crucial.
  • High Output Drive: The TLV2332IPWR can deliver a high output current, which is essential for driving capacitive loads or for applications requiring high sourcing and sinking capabilities.
  • Robust ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.

Applications:

  • Battery-powered devices
  • Sensor amplifiers
  • Active filters
  • Medical instrumentation
  • Portable communication devices
  • Analog-to-digital converter (ADC) drivers

The TLV2332IPWR comes in a TSSOP-8 (Thin Shrink Small Outline Package) which provides a compact footprint suitable for space-constrained applications. Its operating temperature range of -40°C to 125°C ensures stable performance across various environmental conditions.

With its combination of low power consumption, wide bandwidth, and rail-to-rail input/output, the TLV2332IPWR from Texas Instruments is an excellent choice for designers looking to optimize their circuit designs for power efficiency and high performance. Its robust feature set makes it adaptable to a multitude of electronic systems, solidifying its role as a go-to operational amplifier for both prototyping and mass production.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,961 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess