Product Overview: Texas Instruments TLV2452CD
The Texas Instruments TLV2452CD is a high-quality, dual operational amplifier (op-amp) that offers a unique blend of features suitable for a wide range of applications. This device is part of the TLV245x family of low-power, rail-to-rail input/output operational amplifiers. It is specifically designed to operate from a single power supply over a wide range of voltages.
Key Features
- Supply Voltage Range: The TLV2452CD operates on a supply voltage range of 2.7V to 5.5V, making it versatile for both battery-powered and traditional 5V system designs.
- Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is an excellent choice for power-sensitive applications.
- Rail-to-Rail Input/Output: The rail-to-rail input and output capability allows for better signal dynamic range, which is particularly beneficial in single-supply operations.
- High Output Drive: The TLV2452CD can drive loads as low as 600Ω, providing flexibility in interfacing with various peripherals.
- MicroPower Operation: The device is optimized for low-voltage, micropower operations, ideal for extending the battery life in portable devices.
Performance Specifications
- Bandwidth: The amplifier offers a bandwidth of 220 kHz, which is suitable for low-frequency applications such as sensor interfacing and audio processing.
- Slew Rate: It has a slew rate of 0.16 V/µs, ensuring adequate response time for moderate-speed signals.
- Low Input Bias Current: The input bias current is as low as 1 pA, which is critical for high-impedance sensor applications and precision measurements.
Applications
The TLV2452CD is designed for a broad spectrum of applications, including:
- Portable and battery-powered electronics
- Data acquisition systems
- Analog filters
- Medical instrumentation
- Power-sensitive applications
With its robust feature set, the TLV2452CD from Texas Instruments is a reliable and efficient solution for designers looking to optimize their analog circuitry in both power consumption and performance.