The TLV2462CD from Texas Instruments is a high-quality operational amplifier that combines increased output drive, rail-to-rail input, and output swings. This op-amp is part of the TLV246x family, which is designed to operate at lower voltages while providing the performance levels of BiFET devices.
Key Features
- Low Power Consumption: The device is optimized for low-voltage, low-power operations, making it suitable for battery-powered applications and portable devices.
- Rail-to-Rail Input/Output: It offers a rail-to-rail input and output swing, which extends the dynamic range in single or split supply applications.
- Increased Output Drive: The TLV2462CD provides a high output drive capability of ±80mA, which is much higher than the typical output of standard op-amps, allowing it to drive heavier loads.
- MicroPower Operation: This operational amplifier features a Micropower operation, which is essential for extending battery life in portable applications.
- Wide Bandwidth: It has a bandwidth of 6.4MHz with a low input noise, making it ideal for audio processing and other applications requiring high-speed signal conditioning.
Applications
The TLV2462CD is versatile and can be used in a variety of applications, including:
- Portable Phones
- Audio Processing
- Sensor Signal Conditioning
- Active Filters
- Professional Microphones
- Medical Instrumentation
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
2.7V |
| Supply Voltage (Max) |
6V |
| Output Current |
±80mA |
| Bandwidth |
6.4MHz |
| Slew Rate |
1.6V/μs |
| Package/Case |
SOIC-8 |
The TLV2462CD is a high-performance solution for designers looking for an op-amp with a combination of low-voltage operation, high output drive, and wide bandwidth. Its robust feature set ensures that it is a suitable choice for a wide range of applications.