EN
  • EN
  • DE

TLV320AIC22PT

Part No TLV320AIC22PT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Voiceband Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP / IC VOIP CODEC 16BIT SER 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type VOIP
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 70 / 73
Dynamic Range, ADCs / DACs (db) Typ 82 / 82
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 055156-TLV320AIC22PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV320AIC22
Introduction Date July 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLV320AIC22PT CAD Model

Description

The TLV320AIC22PT is a high-performance audio codec from Texas Instruments, designed to provide a comprehensive solution for advanced audio applications. This codec integrates a dual-channel audio digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) into a single compact package, making it an ideal choice for a variety of multimedia and telecommunication devices.

Key Features

  • High-Quality Audio: The TLV320AIC22PT delivers exceptional sound quality with a dynamic range of 90 dB for DAC and 85 dB for ADC, ensuring clear and crisp audio playback and recording.
  • Integrated Dual-Channel: With a dual-channel DAC and ADC, it supports stereo audio input and output, catering to the needs of complex audio systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates on a low voltage power supply, which reduces overall system power requirements.
  • Versatile Sampling Rates: The device supports multiple sampling rates, including 8kHz, 11.025kHz, 16kHz, 22.05kHz, 32kHz, 44.1kHz, and 48kHz, providing flexibility for various audio standards.
  • Programmable Functions: It features programmable functions such as volume control, mute, and data formats, allowing customization to fit specific application needs.
  • Easy Integration: The TLV320AIC22PT is available in a 28-lead TSSOP package, ensuring easy integration into system designs without taking up significant board space.
  • Interface Compatibility: It includes a standard digital audio interface with I2S, right-justified, left-justified, and DSP modes for compatibility with a wide range of digital audio processors and microcontrollers.

Applications

The versatility of the TLV320AIC22PT makes it suitable for an array of applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Audio Docking Stations
  • VoIP Systems
  • Home Theater Systems
  • Automotive Audio Systems

With its robust feature set and Texas Instruments' reputation for quality, the TLV320AIC22PT is a reliable choice for designers looking to enhance their audio systems with superior sound quality and functionality.

You May Also Be Interested in

Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6701 $51.3711
27+ $3.8319 $103.4613
41+ $3.7122 $152.2002
56+ $3.5924 $201.1744
72+ $3.4727 $250.0344
97+ $3.1134 $301.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess