EN
  • EN
  • DE

TLV320AIC23BIPWRMO

Part No TLV320AIC23BIPWRMO
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description TLV320AIC23B LOW-POWER STEREO CO / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1100156-TLV320AIC23BIPWRMO
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIPWRMO CAD Model

Description

The TLV320AIC23BIPWRMO is a high-performance audio codec from Texas Instruments, designed for portable digital audio applications. This versatile integrated circuit provides a complete solution for both audio input and output analog-to-digital and digital-to-analog conversion. It is widely used in a variety of audio applications, including MP3 players, smartphones, and other portable media devices.

Key Features

  • High-Quality Audio: The TLV320AIC23BIPWRMO delivers exceptional sound quality with a dynamic range of 90 dB for DAC and 92 dB for ADC, ensuring crystal-clear audio playback and recording.
  • Low Power Consumption: Designed for battery-powered devices, it operates on a low voltage supply range from 2.7V to 3.6V, making it highly energy-efficient.
  • Flexible Audio Data Interface: It supports I²S, left-justified, right-justified, and DSP audio data formats, providing versatility for interfacing with various microprocessors and digital signal processors.
  • Multiple Sampling Rates: The codec supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio quality requirements and standards.
  • Programmable Functions: Users can program many of the codec's functions via its serial control bus, including volume control, data path configuration, and filter settings.
  • Integrated Headphone Amplifier: It includes an on-chip headphone amplifier, simplifying the design and reducing the number of external components required.

Applications

  • Portable Audio Players
  • Smartphones and Tablets
  • Digital Audio Accessories
  • Handheld Recording Devices

The TLV320AIC23BIPWRMO comes in a 28-terminal TSSOP PowerPAD package, which not only allows for a compact design but also aids in thermal performance. Texas Instruments' commitment to quality ensures that this audio codec maintains high performance and reliability, making it a preferred choice for developers and manufacturers in the audio industry.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess