EN
  • EN
  • DE

TLV3701IDBVT

Part No TLV3701IDBVT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC OUT COMPARATR NANOPWR SOT23-5 / Comparator Single R-R I/P ±8V/16V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 15V
Current - Input Bias (Maximum) 250pA @ 15V
Current - Output (Typ) 10mA
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Operating Temperature Range -40°C ~ 125°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 797126-TLV3701IDBVT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3701
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV3701IDBVT CAD Model

Description

Product Overview: Texas Instruments TLV3701IDBVT

The Texas Instruments TLV3701IDBVT is a high-performance, single-channel comparator that offers a blend of speed, precision, and low power consumption, making it ideal for a wide array of applications. This device is part of the TLV370x family of comparators that are notable for their push-pull outputs and the ability to operate over a wide supply range.

Key Features

  • Supply Voltage Range: The TLV3701IDBVT operates over an extensive supply voltage range of 2.7V to 16V, or ±1.35V to ±8V for split supplies, accommodating a variety of use cases and ensuring compatibility with both low and high voltage systems.
  • Low Power Consumption: With a quiescent current of just 50 µA, this comparator is optimized for battery-powered and portable applications where power efficiency is crucial.
  • High Speed: It boasts a fast response time with a propagation delay of typically 2.3 µs, enabling quick signal processing which is essential for time-sensitive applications.
  • Input Offset Voltage: The device features a low input offset voltage of ±5 mV (max), which contributes to accurate signal comparison and minimal error in the output.
  • Temperature Range: The TLV3701IDBVT is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Output Type: With a rail-to-rail push-pull output, the comparator can drive loads directly without the need for an external pull-up resistor, simplifying circuit design and reducing component count.

Applications

The versatile nature of the TLV3701IDBVT makes it suitable for a broad spectrum of applications, including:

  • Battery monitoring systems
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Timing circuits
  • Portable electronic devices

Package and Quality

The TLV3701IDBVT is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance consistency.

Whether you're designing for consumer electronics, automotive systems, or industrial equipment, the TLV3701IDBVT offers a reliable and efficient solution for your comparator needs.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4626 $51.1910
85+ $1.2001 $102.0085
130+ $1.1626 $151.1380
180+ $1.1251 $202.5180
230+ $1.0876 $250.1480
310+ $0.9751 $302.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess