EN
  • EN
  • DE

TLV4112CDGN

Part No TLV4112CDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF HIGH OUTPUT DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.57V/μs
Gain Bandwidth Product 2.7MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 175μV
Supply Current 700μA
Current - Output / Channel 320mA
Supply Voltage , Single/Dual (±) 2.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TLV4112
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1270447-TLV4112CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV4112CDGN CAD Model

Description

TLV4112CDGN from Texas Instruments

The TLV4112CDGN is a high-output-drive, low-power operational amplifier from Texas Instruments, designed to operate over a wide range of power supplies, from single-supply 2.7V to 6V or dual supplies of ±1.35V to ±3V. This versatility makes it suitable for a broad array of applications, from portable electronics to industrial equipment.

Key Features

  • High Output Drive: The TLV4112CDGN can deliver a large output current, which is ideal for driving heavy loads without compromising its performance.
  • Wide Bandwidth: With a bandwidth of 2.4 MHz, this operational amplifier is capable of handling applications that require a fast response time.
  • Low Noise: The device features a low-voltage noise density, making it an excellent choice for audio applications and other noise-sensitive circuits.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially useful in low-voltage applications.
  • Low Quiescent Current: Its low quiescent current is essential for battery-powered devices, as it helps extend battery life.

Applications

The TLV4112CDGN is suitable for a variety of applications, such as:

  • Portable Communication Devices
  • Audio and Video Equipment
  • Active Filters
  • Sensor Interfaces
  • Analog to Digital Converter (ADC) Buffer
  • Power Management Circuits

Product Packaging

The operational amplifier comes in an 8-pin MSOP (Mini Small Outline Package) that is not only space-saving but also offers a reduced thermal resistance compared to standard packages. This package is suitable for compact designs where space is at a premium.

Quality and Reliability

As with all Texas Instruments products, the TLV4112CDGN is manufactured to high standards, ensuring reliable performance in a wide range of environmental conditions. Its robust design is geared towards a long operational life, making it a dependable choice for critical applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess