EN
  • EN
  • DE

TLV431BIDCKTE4

Part No TLV431BIDCKTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109498-TLV431BIDCKTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BIDCKTE4 CAD Model

Description

Product Overview: TLV431BIDCKTE4 by Texas Instruments

The TLV431BIDCKTE4 is a precision low-voltage shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This adjustable shunt regulator is designed with the flexibility to operate over a wide current range while maintaining excellent thermal stability and low dynamic output impedance.

Key Features

  • Adjustable Output Voltage: The TLV431BIDCKTE4 can be set to any value between Vref (approximately 1.24 volts) and 6 volts with the use of two external resistors.
  • Low Voltage Operation: This device is capable of operating at a minimal 1.24V, catering to systems that require a low-voltage reference.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.22 ohms, the device provides stable reverse breakdown voltage necessary for precision reference applications.
  • High Accuracy: The TLV431BIDCKTE4 offers a 0.5% tolerance device at 25°C, ensuring high precision for demanding applications.
  • Wide Operating Current Range: This shunt regulator operates over a current range of 1 mA to 100 mA, providing versatility in a variety of applications.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range of -40°C to 85°C.

Applications

The TLV431BIDCKTE4 is ideal for use in numerous applications where precision voltage reference is crucial. This includes:

  • Power supplies
  • Battery-operated equipment
  • Notebook/desktop computers
  • Data acquisition systems
  • Instrumentation
  • Portable and wireless devices

Package and Quality

Encased in a compact 5-pin SC-70 package, the TLV431BIDCKTE4 is designed for space-constrained applications. Texas Instruments ensures that each device meets their high-quality standards, providing reliability and performance for critical system requirements.

With its precision voltage regulation, low operational voltage, and robust design, the TLV431BIDCKTE4 from Texas Instruments stands out as a versatile component suitable for a wide range of electronic circuits requiring a stable reference voltage.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess