EN
  • EN
  • DE

TLV5617AID

Part No TLV5617AID
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 10 BIT 2.5US DAC S/O 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.7, ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 033110-TLV5617AID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5617AID CAD Model

Description

TLV5617AID Dual 12-Bit Digital-to-Analog Converter (DAC)

The TLV5617AID from Texas Instruments is a precision dual 12-bit Digital-to-Analog Converter (DAC) designed to deliver high-performance output in a compact integrated circuit (IC). This device is ideal for applications requiring a low-power, high-speed DAC with serial interface and microprocessor compatibility.

Key Features:

  • Resolution: 12-bit
  • Interface: Serial, 3-wire SPI compatible
  • Settling Time: 10µs to ±0.003% of FSR
  • Output: Voltage output with internal buffer
  • Supply Voltage: 2.7V to 5.5V
  • Power Consumption: Low power operation
  • Package: 8-pin SOIC

The TLV5617AID features two voltage output DACs with 12-bit resolution, providing a high level of precision for generating analog signals from digital information. Its fast settling time makes it suitable for applications such as digital control loops, waveform generators, and other systems that require rapid updates of analog signals.

With its 3-wire serial interface, the TLV5617AID is easily interfaced with microcontrollers, DSPs, or microprocessors, allowing for efficient communication and data transfer. The device operates over a wide supply voltage range, making it versatile for various system designs and ensuring compatibility with both 3.3V and 5V logic levels.

Low power consumption is a hallmark of the TLV5617AID, making it an excellent choice for battery-powered devices and portable applications where power efficiency is crucial. The internal buffer for the voltage output allows the DAC to drive loads directly without the need for an external op-amp, simplifying the design and reducing system cost.

The TLV5617AID is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Its robust design and Texas Instruments' commitment to quality make it a reliable choice for precision analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7767 $51.9903
22+ $4.7399 $104.2778
33+ $4.5918 $151.5294
46+ $4.4436 $204.4056
59+ $4.2955 $253.4345
78+ $3.8512 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,588 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess