EN
  • EN
  • DE

TLV62090RGT

Part No TLV62090RGT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843785-TLV62090RGT
Ultra Librarian 3D Model Ultra Librarian TLV62090RGT CAD Model

Description

TLV62090RGT by Texas Instruments

The TLV62090RGT is a highly efficient synchronous step-down converter from Texas Instruments (TI), designed for use in various applications requiring a high power density and efficiency. This compact power management integrated circuit (IC) is part of TI's extensive portfolio of voltage regulators, catering to the needs of modern electronic devices.

Key Features

  • Output Voltage Range: The device provides an adjustable output voltage range from 0.8V to 5.5V, allowing for versatile use in different circuit designs.
  • High Efficiency: With a peak efficiency of up to 95%, the TLV62090RGT ensures minimal power loss and is suitable for battery-powered applications where energy conservation is crucial.
  • Load Capability: It can deliver up to 3A of continuous output current, making it capable of powering a wide range of components.
  • Switching Frequency: The device operates at a fixed switching frequency of 2.5MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Power Save Mode: To maintain high efficiency at light loads, the TLV62090RGT includes a Power Save Mode that reduces the switching frequency under light load conditions.
  • Thermal Performance: Housed in a 16-pin QFN package, the TLV62090RGT offers excellent thermal performance, ensuring reliable operation even at full load and high ambient temperatures.

Applications

The versatile nature of the TLV62090RGT makes it ideal for a broad range of applications, including:

  • Tablets and smartphones
  • Portable and battery-powered equipment
  • Wireless power supplies
  • Networking and telecommunication systems
  • Industrial and automation systems

Quality and Reliability

As with all Texas Instruments products, the TLV62090RGT is manufactured to the highest quality standards, with rigorous testing to ensure performance and reliability. TI provides comprehensive technical support and documentation, making the integration of the TLV62090RGT into your design project straightforward and efficient.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess