EN
  • EN
  • DE

TLV70215QDSERQ1

Part No TLV70215QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.375V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 370 µA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TLV70215
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900242-TLV70215QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV70215QDSERQ1 CAD Model

Description

Product Overview: Texas Instruments TLV70215QDSERQ1

The Texas Instruments TLV70215QDSERQ1 is a high-performance, low-dropout (LDO) voltage regulator designed specifically for automotive and industrial applications. This robust device offers a fixed output voltage of 1.5V, which is ideal for supplying power to sensitive electronics that require a stable and precise voltage source.

Key Features

  • Output Voltage: The TLV70215QDSERQ1 provides a fixed 1.5V output, which is essential for consistent performance in critical systems.
  • High Accuracy: With an output voltage accuracy of ±2%, this LDO ensures reliable operation of connected components.
  • Low Dropout: Its low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, enhancing system efficiency.
  • Current Capacity: The device is capable of supplying up to 300mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown functionality protects the IC from overheating, ensuring long-term reliability.
  • Overcurrent Protection: The built-in current limit feature prevents damage from excessive load conditions.
  • Wide Operating Temperature: With an operational temperature range of -40°C to +125°C, the TLV70215QDSERQ1 is designed to withstand harsh environments.

Applications

The TLV70215QDSERQ1 is suitable for various applications within the automotive sector, including infotainment systems, navigation, and Advanced Driver Assistance Systems (ADAS). Additionally, its robustness makes it an excellent choice for industrial applications such as automation control systems, sensor modules, and power management circuits.

Package and Quality

Encased in a compact 6-pin WSON package, the TLV70215QDSERQ1 is designed to occupy minimal space on a printed circuit board, making it ideal for space-constrained applications. The device meets the stringent requirements of the automotive industry, being qualified under the AEC-Q100 standard, which ensures its performance under extreme conditions.

In summary, the Texas Instruments TLV70215QDSERQ1 is a dependable and efficient solution for applications that demand a high-quality, fixed-output voltage regulator. Its combination of precision, power capacity, and protection features make it a versatile choice for both automotive and industrial electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9941 $54.6755
125+ $0.8156 $101.9500
190+ $0.7902 $150.1380
265+ $0.7647 $202.6455
340+ $0.7392 $251.3280
455+ $0.6627 $301.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess