EN
  • EN
  • DE

TLV70225DSER

Part No TLV70225DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 300-mA, Low-IQ, Low-Dropout Regulator High PSRR: 68 dB at 1 kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA ~ 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 1270565-TLV70225DSER
Manufacturer Homepage www.ti.com
Family Name TLV702
Introduction Date February 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70225DSER CAD Model

Description

Product Overview: TLV70225DSER - Texas Instruments

The TLV70225DSER from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator optimized for fast transient response and maintaining stable operation with low ESR output capacitors. This compact and efficient power management integrated circuit (IC) is designed to deliver a fixed output voltage of 2.25V with an input voltage range of 2.7V to 6.5V, making it ideal for a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 2.25V output.
  • High Accuracy: Output voltage accuracy of ±2% over temperature, line, and load variations.
  • Low Dropout: Excellent performance with very low dropout voltage.
  • Current Capacity: Capable of delivering up to 300mA of continuous output current.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 1µF, reducing required board space and component costs.
  • Power-Saving Modes: Offers both active and low-power modes for increased power efficiency.
  • Thermal Protection: Integrated thermal shutdown and overcurrent protection features ensure device safety and longevity.
  • Package: Available in a small, leadless X2SON-6 package, ideal for space-constrained applications.

Applications

The TLV70225DSER is highly versatile and can be used in various applications that require a stable and efficient power supply. These include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Consumer electronics such as cameras and audio devices
  • Healthcare and medical equipment

Why Choose the TLV70225DSER?

Engineers and designers choose the TLV70225DSER for its exceptional combination of performance, power efficiency, and compact size. The device's compatibility with low ESR capacitors and its comprehensive protection features make it a reliable choice for sensitive electronic systems. Whether in portable consumer electronics or critical medical devices, the TLV70225DSER provides a dependable power solution that enhances the overall system reliability and longevity.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2285 $100.5400
680+ $0.2214 $150.5520
935+ $0.2142 $200.2770
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,430 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess