EN
  • EN
  • DE

TLV70228QDDCRQ1

Part No TLV70228QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.3A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 55μA to 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109621-TLV70228QDDCRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70228QDDCRQ1 CAD Model

Description

Product Overview: Texas Instruments TLV70228QDDCRQ1

The Texas Instruments TLV70228QDDCRQ1 is a highly reliable, automotive-grade, low-dropout (LDO) voltage regulator designed to deliver a constant 2.8V output voltage. This component is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power-sensitive applications within vehicles such as infotainment systems, advanced driver assistance systems (ADAS), and instrument clusters.

Key Features

  • Output Voltage Accuracy: With a precision output voltage accuracy of 2%, the TLV70228QDDCRQ1 ensures consistent performance and stability for sensitive electronic circuits.
  • High PSRR: The device boasts a high power supply rejection ratio (PSRR) which significantly reduces the amount of power supply noise transferred to the output, crucial for maintaining the integrity of the power supply in fluctuating automotive environments.
  • Low Quiescent Current: It operates with a low quiescent current, making it an energy-efficient choice for applications where power conservation is critical, such as battery-operated devices.
  • Thermal Shutdown and Overcurrent Protection: The LDO is equipped with built-in thermal shutdown and overcurrent protection features to safeguard the device and the system from excessive temperatures and current levels.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -40°C to 125°C, suitable for the demanding conditions of automotive environments.

Package and Reliability

The TLV70228QDDCRQ1 comes in a compact SOT-23-5 package, which is highly space-efficient and ideal for applications with limited PCB real estate. The device is AEC-Q100 qualified, reflecting its compliance with automotive reliability standards, and is manufactured using Texas Instruments' robust design and testing processes to ensure high performance and dependability.

Applications

Due to its combination of precision, power efficiency, and protection features, the TLV70228QDDCRQ1 is perfectly suited for a wide range of automotive applications. These include but are not limited to power management for microcontrollers, sensors, and other electronic control units (ECUs) that require a stable and reliable power supply.

In summary, the Texas Instruments TLV70228QDDCRQ1 is a top-tier LDO voltage regulator that offers automotive-grade reliability, high accuracy, and protection features, making it a smart choice for designers looking to enhance the performance and safety of their automotive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3596 $50.3440
340+ $0.2951 $100.3340
525+ $0.2859 $150.0975
725+ $0.2767 $200.6075
935+ $0.2674 $250.0190
1,255+ $0.2398 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess