EN
  • EN
  • DE

TLV70229QDSERQ1

Part No TLV70229QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.9V
Voltage Dropout (Max) 0.375V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 370 µA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TLV70229
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900243-TLV70229QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV70229QDSERQ1 CAD Model

Description

Product Overview: TLV70229QDSERQ1 from Texas Instruments

The TLV70229QDSERQ1 is a high-quality, low-dropout (LDO) voltage regulator specifically designed for automotive and industrial applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this component offers a stable and reliable power supply, ensuring optimum performance for your electronic devices.

Key Features

  • Output Voltage: The TLV70229QDSERQ1 provides a fixed output voltage of 2.9V, which is ideal for powering sensitive electronics that require a precise voltage level.
  • High Accuracy: With an output voltage accuracy of ±2%, this LDO ensures that the supplied voltage stays within a tight range, minimizing the risk of damage to connected components.
  • Low Dropout: The low dropout feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, making it highly efficient in scenarios with low headroom.
  • High Current Capability: The device is capable of sourcing up to 300mA of output current, which is sufficient for a variety of applications, from microcontrollers to sensors and other peripherals.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the regulator and the downstream circuitry from potential damage due to excessive heat or current.
  • Low Quiescent Current: The LDO's low quiescent current ensures minimal power consumption when in standby mode, making it suitable for battery-powered applications.
  • Automotive Qualified: The TLV70229QDSERQ1 is qualified for automotive applications, complying with the AEC-Q100 standards for reliability and performance under harsh conditions.

Applications

The TLV70229QDSERQ1 is versatile and can be used in a wide range of applications. It is particularly well-suited for automotive systems such as infotainment, body control modules, and advanced driver assistance systems (ADAS). Additionally, its robustness makes it an excellent choice for industrial applications, including factory automation, power management for sensors, and other control circuits.

Package and Availability

Encased in a compact 6-pin WSON package, the TLV70229QDSERQ1 is designed for space-constrained environments. It is available for order through Texas Instruments' official distributors, ensuring easy accessibility for engineers and purchasing professionals alike.

With its combination of precision, efficiency, and robustness, the TLV70229QDSERQ1 from Texas Instruments stands out as a reliable power management solution for demanding automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3268 $50.6540
375+ $0.2682 $100.5750
580+ $0.2598 $150.6840
800+ $0.2514 $201.1200
1,030+ $0.2430 $250.2900
1,380+ $0.2179 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess