EN
  • EN
  • DE

TLV70518YFMR

Part No TLV70518YFMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 4DSLGA / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.25V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 315 µA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XFLGA, DSLGA
Supplier Device Package 4-DSLGA
Base Product Number TLV705
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TLV70518YFMR,296-42518-2,296-42518-1,-296-42518-1-ND,296-42518-6,TLV70518YFMR-ND,TEXTISTLV70518YFMR
Standard Package 3,000
Win Source Part Number 1317083-TLV70518YFMR
Ultra Librarian 3D Model Ultra Librarian TLV70518YFMR CAD Model

Description

Overview of Texas Instruments TLV70518YFMR

The Texas Instruments TLV70518YFMR is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 1.8 volts. This compact, efficient device is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • High Accuracy: The TLV70518YFMR provides excellent regulation with a low dropout voltage, ensuring a stable output even when the input voltage is close to the output voltage.
  • Low Power Consumption: With a quiescent current of just 34 µA, this LDO helps to extend battery life in portable devices.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range from -40°C to 125°C, making it suitable for demanding environments.
  • Small Form Factor: Packaged in a compact 2mm x 2mm DFN (Dual Flat No-Lead) package, the TLV70518YFMR saves valuable board space.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic output capacitors that have a low equivalent series resistance (ESR), which are common in modern electronics.

Applications

The TLV70518YFMR is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Modules and IoT Devices
  • Portable Medical Equipment
  • Wearable Technology
  • Power Management for DSPs and Microcontrollers

Product Specifications

Some of the key specifications of the TLV70518YFMR include:

  • Fixed Output Voltage: 1.8V
  • Maximum Output Current: 200 mA
  • Dropout Voltage: 250 mV at 200 mA Load
  • Output Voltage Accuracy: ±2%
  • Package: 4-Pin DFN (2mm x 2mm)

With its combination of high accuracy, low power consumption, and small package size, the Texas Instruments TLV70518YFMR is an excellent choice for designers looking to optimize the power management of their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6318 $50.5440
195+ $0.5184 $101.0880
300+ $0.5022 $150.6600
415+ $0.4860 $201.6900
535+ $0.4698 $251.3430
715+ $0.4212 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,220 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess