EN
  • EN
  • DE

TLV73311PDQNT

Part No TLV73311PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.1V 0.3A 4X2SON / LDO Regulator Pos 1.1V 0.3A 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.1V
Voltage Dropout (Maximum) 0.45V @ 300mA
Output Current 300mA
Operating Supply Current 60μA
PSRR 68dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797164-TLV73311PDQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV733P
Introduction Date October 23, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV73311PDQNT CAD Model

Description

Overview of Texas Instruments TLV73311PDQNT

The TLV73311PDQNT is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Texas Instruments (TI). This component is designed to provide a stable and reliable power supply for a wide range of electronic applications, ensuring optimal performance of your devices.

Key Features

  • Output Voltage: The TLV73311PDQNT provides a fixed output voltage of 1.1V, which is ideal for low-voltage applications requiring precise voltage regulation.
  • High Accuracy: With excellent load and line regulation, the device maintains a consistent output despite variations in input voltage and load conditions, ensuring a stable power supply for sensitive electronics.
  • Low Dropout: The low dropout feature of this LDO allows it to continue providing a regulated output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Current Capacity: It can deliver up to 300mA of output current, catering to a broad range of power requirements.
  • Thermal Performance: The device is equipped with thermal shutdown and overcurrent protection mechanisms, safeguarding the system against excessive temperature and current conditions.
  • Package: Housed in a compact X2SON package, the TLV73311PDQNT is suitable for space-constrained applications.

Applications

The TLV73311PDQNT is versatile and can be utilized in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and microcontrollers
  • Healthcare and medical equipment
  • Consumer electronics

Reliability and Performance

TI's commitment to quality ensures that the TLV73311PDQNT is a reliable choice for your power management needs. The device's performance is characterized by a low quiescent current, which enhances the battery life of portable applications. Additionally, its fast transient response ensures stable operation during quick changes in load, which is critical for high-performance electronics.

Whether you're designing a sophisticated medical device or a compact consumer electronic, the TLV73311PDQNT from Texas Instruments is engineered to meet the stringent requirements of your application, delivering both efficiency and precision.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0794 $50.0220
1,345+ $0.0744 $100.0680
2,090+ $0.0719 $150.2710
2,990+ $0.0669 $200.0310
3,885+ $0.0644 $250.1940
4,850+ $0.0619 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,861 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess