EN
  • EN
  • DE

TLVH431BIDCKTE4

Part No TLVH431BIDCKTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109811-TLVH431BIDCKTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TLVH431BIDCKTE4 CAD Model

Description

Product Overview: TLVH431BIDCKTE4 by Texas Instruments

The TLVH431BIDCKTE4 is a low-voltage adjustable precision shunt regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This device offers excellent accuracy and stability, making it an ideal component for precision voltage regulation in a variety of electronic applications.

Key Features

  • Adjustable Output Voltage: The TLVH431BIDCKTE4 offers an adjustable output voltage range from 1.24V to 18V, providing flexibility for different design requirements.
  • Low Voltage Operation: With a minimum cathode voltage requirement of just 1.24V, this device is suitable for low voltage operations, which is particularly beneficial for battery-powered and portable applications.
  • High Accuracy: Precision voltage reference with a typical temperature coefficient of 6ppm/°C and initial accuracy of 0.5% ensures reliable and consistent performance.
  • Low Operational Current: The TLVH431BIDCKTE4 operates with a low dynamic output impedance and a typical quiescent current of 0.4mA, contributing to energy-efficient designs.
  • Thermal Stability: Engineered to maintain stability over the full operating temperature range, this device is suitable for applications that experience varying environmental conditions.

Applications

The versatility of the TLVH431BIDCKTE4 allows it to be utilized in a broad spectrum of applications, including but not limited to:

  • Adjustable power supplies
  • Battery chargers
  • Power modules
  • Voltage monitoring
  • Consumer electronics
  • Automotive systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the TLVH431BIDCKTE4's design. It is offered in a compact SC-70 package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into various circuit designs. This product is built to meet the rigorous standards expected of industrial and automotive-grade components, ensuring performance you can trust.

Summary

The TLVH431BIDCKTE4 from Texas Instruments represents a high-quality, adaptable solution for precision voltage regulation. With its low voltage operation, high accuracy, and thermal stability, it is an excellent choice for designers looking to incorporate a reliable voltage reference into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess