EN
  • EN
  • DE

TLVH431IDBZRG4

Part No TLVH431IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1270630-TLVH431IDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLVH431
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLVH431IDBZRG4 CAD Model

Description

TLVH431IDBZRG4 Adjustable Precision Shunt Regulator from Texas Instruments

The TLVH431IDBZRG4 is a low-voltage, three-terminal, adjustable precision shunt regulator from Texas Instruments (TI) that offers excellent performance in a small package. Designed to be versatile and reliable, this component is ideal for a wide range of applications, including power supplies, battery management systems, and voltage monitoring circuits.

Key Features:

  • Adjustable Output Voltage: This shunt regulator features an output voltage range that can be set from V<sub>REF to 18 V with two external resistors, providing flexibility for various design requirements.
  • Low Reference Voltage: The TLVH431IDBZRG4 comes with a reference voltage of 1.24 V, which is suitable for low-voltage operations.
  • High Precision: It offers excellent stability and precision with a typical temperature coefficient of only 50 ppm/°C, ensuring consistent performance over a wide temperature range.
  • Low Dynamic Output Impedance: The dynamic output impedance is a low 0.2 Ω, contributing to stable load regulation characteristics.
  • Wide Operating Temperature Range: This device is operational over an industrial temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Package Options: The TLVH431IDBZRG4 is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Adjustable voltage and current references
  • Power supply control and monitoring
  • Battery chargers and management systems
  • DC-DC converters
  • Portable electronics

The TLVH431IDBZRG4 shunt regulator from Texas Instruments is a highly accurate and versatile solution for maintaining a stable voltage reference in various electronic systems. Its adjustable nature, combined with its precision and reliability, makes it a preferred choice for designers looking to ensure consistent performance in their applications. Whether used in consumer electronics, industrial equipment, or automotive systems, the TLVH431IDBZRG4 is a solid choice for a precision shunt regulator.

For more information, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,260 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess