EN
  • EN
  • DE

TMCS1100A4QDR

Part No TMCS1100A4QDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description PRECISION ISOLATED CURRENT SENSO  /  Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 400mV/A
Frequency 80kHz
Linearity ±0.05%
Accuracy ±0.4%
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TMCS1100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A4QDRTR,296-TMCS1100A4QDRDKR,296-TMCS1100A4QDRCT
Standard Package 2,500
Win Source Part Number 1201574-TMCS1100A4QDR
Ultra Librarian 3D Model Ultra Librarian TMCS1100A4QDR CAD Model

Description

Introducing the TMCS1100A4QDR from Texas Instruments

The TMCS1100A4QDR is a high-precision, isolated hall-effect current sensor developed by the renowned semiconductor company, Texas Instruments (TI). Designed to accurately measure AC or DC currents, this device offers a plethora of features that make it an excellent choice for a wide range of applications, including motor control, power supply monitoring, and overcurrent protection. With its advanced technology, the TMCS1100A4QDR ensures high reliability and performance in the most demanding environments.

This current sensor is capable of measuring currents up to ±100A with a typical accuracy of 1.5%, providing precise current measurements for both high and low-side current sensing. The device operates over a wide supply voltage range from 3V to 5.5V, making it versatile for different system designs. The TMCS1100A4QDR comes in a compact, surface-mount 8-pin SOIC package, which is ideal for space-constrained applications.

One of the key features of the TMCS1100A4QDR is its galvanic isolation, which is rated at 3kV RMS. This isolation prevents high voltages on the current path from affecting the sensor output, thereby protecting the user and sensitive circuitry on the data side. The isolation also helps in breaking ground loops and reducing noise in the system.

The sensor utilizes a zero-drift architecture, which minimizes offset and gain errors over time and temperature. This ensures stable and accurate measurements even with temperature fluctuations and aging. The output of the TMCS1100A4QDR is a proportional analog voltage, which makes it easy to interface with analog-to-digital converters (ADCs) and microcontrollers.

Furthermore, the TMCS1100A4QDR boasts a fast response time, which is crucial for real-time current monitoring and control. It also features a low power consumption, making it suitable for energy-sensitive applications. With its robust design, it can operate in a temperature range from -40°C to 125°C, ensuring reliable performance across various environmental conditions.

Overall, the TMCS1100A4QDR from Texas Instruments is an exceptional choice for designers looking for an accurate, reliable, and easy-to-use current sensor. Its combination of high precision, isolation, and low power consumption makes it an indispensable component in modern electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832
Maxic
Lowest to $0.1439
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9587 $51.4631
31+ $3.2482 $100.6942
48+ $3.1467 $151.0416
66+ $3.0452 $200.9832
85+ $2.9437 $250.2145
114+ $2.6391 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess