EN
  • EN
  • DE

TMDSSOLARCEXPKIT

Part No TMDSSOLARCEXPKIT
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SOLAR EXPLORER F28M35 EVAL BRD / F28M35 Solar Explorer C2000™, Concerto™ ARM® Cortex®-M3, C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Concerto™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3, C28x
Platform Solar Explorer
Utilized IC / Part F28M35
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341895-TMDSSOLARCEXPKIT
Ultra Librarian 3D Model Ultra Librarian TMDSSOLARCEXPKIT CAD Model

Description

The Texas Instruments TMDSSOLARCEXPKIT is an innovative solar energy harvesting development kit designed to enable engineers and developers to create, test, and optimize a wide range of solar-powered applications. This comprehensive kit is tailored to jumpstart projects in the field of renewable energy, particularly those focused on harnessing the power of the sun.

Key Features:

  • High-Efficiency Solar Panel: The kit includes a high-quality solar panel optimized for maximum energy collection, ensuring that your projects have a reliable and efficient power source.
  • Advanced Energy Management: At the heart of the kit is an advanced energy management system that maximizes the conversion of solar energy into usable electrical power, while minimizing waste.
  • Microcontroller Integration: The kit features a powerful microcontroller from Texas Instruments, which provides the computational power needed to handle complex tasks and calculations related to solar energy harvesting.
  • Modular Design: With its modular design, the TMDSSOLARCEXPKIT allows for easy expansion and customization, enabling the integration of additional sensors, actuators, and communication modules to suit specific application needs.
  • Comprehensive Software Suite: Included with the kit is a robust software suite that offers a range of development tools, libraries, and sample code to streamline the design process and reduce time to market.
  • Real-Time Data Monitoring: The kit supports real-time data monitoring and analysis, providing valuable insights into the performance of solar energy systems and facilitating the optimization of energy harvesting algorithms.

Applications:

The TMDSSOLARCEXPKIT is ideal for a variety of applications, including but not limited to:

  • Remote sensing and data acquisition systems
  • Wireless sensor networks powered by renewable energy
  • Off-grid power solutions for rural and remote areas
  • Educational projects focusing on renewable energy technologies
  • Prototype development for commercial solar-powered products

Whether you're a seasoned professional or a student exploring the possibilities of solar energy, the Texas Instruments TMDSSOLARCEXPKIT provides the tools and resources you need to bring your solar-powered innovations to life.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess