EN
  • EN
  • DE

TMDXEZR2812

Part No TMDXEZR2812
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320F2812 EVAL BRD / TMS320F2812 eZdsp™ C2000™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform eZdsp™
Utilized IC / Part TMS320F2812
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 1341710-TMDXEZR2812
Ultra Librarian 3D Model Ultra Librarian TMDXEZR2812 CAD Model

Description

The TMDXEZR2812 by Texas Instruments is a high-performance development tool designed to unleash the capabilities of the EZDSP™ for the TMS320F2812 Digital Signal Processor. This product is ideal for developers and engineers who are looking to explore the advanced features of the TMS320F2812 DSP and develop sophisticated applications in various fields such as industrial control, automotive, and digital power conversion.

Key Features:

  • High-Performance DSP: At the heart of the TMDXEZR2812 is the TMS320F2812 DSP, a powerful processor that is capable of handling complex algorithms and processing tasks with efficiency and speed.
  • Integrated Development Environment: The kit includes an integrated development environment (IDE) with all the necessary tools to write, debug, and optimize code, making the development process streamlined and efficient.
  • Extensive Connectivity: A variety of connectivity options are available, including JTAG, CAN, and serial interfaces, allowing for easy integration with external hardware and systems.
  • Onboard Resources: The development kit is equipped with an array of onboard resources such as LEDs, switches, and extension headers that provide a user-friendly interface for testing and debugging.
  • Software Support: Texas Instruments offers extensive software support, including libraries and code examples that help to jumpstart development and reduce time to market.
  • Expandability: The TMDXEZR2812 is designed with expandability in mind, featuring slots for additional modules and custom daughter cards to extend its capabilities even further.

Applications:

The versatility of the TMDXEZR2812 makes it suitable for a wide range of applications, including:

  • Motor Control
  • Renewable Energy Systems
  • Power Electronics
  • Automotive Systems
  • Industrial Automation

The TMDXEZR2812 is not just a development kit, but a comprehensive solution for DSP-based system design, offering both the hardware and software necessary for cutting-edge development in digital signal processing. Whether you're a seasoned engineer or a student, the TMDXEZR2812 provides the tools and resources to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess