EN
  • EN
  • DE

TMP75CQDGKRQ1

Part No TMP75CQDGKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 1.4V ~ 3.6V
Resolution 12 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±0.25°C (±1°C )
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TMP75
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851277-TMP75CQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TMP75CQDGKRQ1 CAD Model

Description

Product Overview: Texas Instruments TMP75CQDGKRQ1

The TMP75CQDGKRQ1 is a high-precision temperature sensor from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This digital temperature sensor is a part of Texas Instruments' TMP75 series, which is known for its accuracy, reliability, and ease of use. It is particularly suitable for systems that require temperature monitoring to maintain performance and safety standards.

Key Features

  • Digital Output: This sensor features a two-wire, I2C and SMBus interface, which allows for easy integration into existing systems and provides a digital output that can be directly interfaced with microcontrollers and processors.
  • High Accuracy: With a typical accuracy of ±1°C over a wide temperature range, the TMP75CQDGKRQ1 ensures precise temperature readings, which is critical for system control and monitoring.
  • Programmable Resolution: The sensor's resolution is programmable from 9 to 12 bits, allowing users to optimize the trade-off between resolution and conversion time according to their specific application needs.
  • Wide Temperature Range: The device is capable of measuring temperatures from -40°C to +125°C, covering a broad spectrum of environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the TMP75CQDGKRQ1 is ideal for battery-powered and energy-sensitive systems.
  • Multiple Device Access (MDA): The built-in MDA capability allows up to eight devices on the same bus, enabling multiple temperature zones to be monitored with a single bus.

Applications

The TMP75CQDGKRQ1 is versatile and can be used in various automotive and industrial applications, such as:

  • Climate control systems
  • Engine control units
  • Battery management systems
  • Industrial equipment monitoring
  • Telecommunication systems

Package and Quality

The sensor is offered in an industry-standard VSSOP-8 package, which is suitable for space-constrained applications. It adheres to the automotive industry's quality standard, being AEC-Q100 qualified, and is designed to withstand harsh environments, ensuring long-term reliability and performance.

With its combination of features, the TMP75CQDGKRQ1 from Texas Instruments stands out as a top choice for designers looking for a dependable and accurate temperature sensor for their automotive or industrial projects.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4999 $52.4979
49+ $2.0512 $100.5088
76+ $1.9871 $151.0196
105+ $1.9230 $201.9150
135+ $1.8589 $250.9515
181+ $1.6666 $301.6546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,164 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess