EN
  • EN
  • DE

TMP75CQDRQ1

Part No TMP75CQDRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TMP75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TMP75CQDRQ1-ND, 296-45270-1, 296-45270-2, 296-45270-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900442-TMP75CQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMP75CQDRQ1 CAD Model

Description

Product Overview: TMP75CQDRQ1 from Texas Instruments

The TMP75CQDRQ1 is a high-precision digital temperature sensor developed by Texas Instruments, designed for demanding applications that require accurate temperature monitoring. This device offers a perfect blend of performance, reliability, and versatility, making it an ideal choice for automotive, industrial, and consumer electronics.

Key Features

  • Accuracy: The TMP75CQDRQ1 guarantees a high degree of accuracy, with a typical temperature accuracy of ±1°C over the full temperature range of -40°C to 125°C. This precision ensures optimal performance for temperature-sensitive applications.
  • Interface: It features a two-wire, SMBus and I2C-compatible serial interface, which facilitates easy integration into existing systems and provides a simple way to communicate with microcontrollers and other digital devices.
  • Resolution: The device supports selectable resolution from 9 to 12 bits, allowing users to balance the trade-off between measurement resolution and conversion time according to their specific needs.
  • Low Power Consumption: Designed for energy-efficient operation, the TMP75CQDRQ1 is suitable for battery-powered applications, with its low quiescent current helping to extend battery life.
  • Programmable Limits: The temperature sensor includes programmable setpoints for the overtemperature and undertemperature alert functions, enabling proactive system protection and thermal management.

Applications

The versatility of the TMP75CQDRQ1 makes it suitable for a wide range of applications, including:

  • Automotive systems, such as engine control units and battery management systems
  • Industrial equipment, including HVAC systems and thermal management controls
  • Consumer electronics, such as personal computers, tablets, and smart home devices
  • Telecommunications infrastructure and network hardware

Product Specifications

The TMP75CQDRQ1 is offered in a compact, surface-mount, 8-pin SOIC package, ensuring a minimal footprint on the PCB. It operates over a supply voltage range of 2.7V to 5.5V, providing flexibility in various system designs. The device also includes features such as a shutdown mode for reduced power consumption and an alert function that can be configured as either a comparator or interrupt output, adding to its functional richness.

With its robust design and comprehensive feature set, the TMP75CQDRQ1 from Texas Instruments stands out as a high-quality, dependable solution for precise temperature measurements across a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2975 $51.9000
95+ $1.0646 $101.1370
150+ $1.0314 $154.7100
205+ $0.9981 $204.6105
260+ $0.9648 $250.8480
350+ $0.8650 $302.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess