EN
  • EN
  • DE

TMS27256JLT25

Part No TMS27256JLT25
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027354-TMS27256JLT25
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS27256JLT25 CAD Model

Description

Product Overview: TMS27256JLT25 from Texas Instruments

The TMS27256JLT25 is a high-performance integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This product is part of Texas Instruments' extensive range of memory chips, designed to meet the rigorous demands of modern electronic devices.

The TMS27256JLT25 is a 256 Kilobit ultraviolet erasable and programmable read-only memory (EPROM) chip. It features a 32K x 8-bit organization, which allows for a substantial storage capacity for firmware or software that requires quick and reliable access. With an access time of 250 nanoseconds, this EPROM provides the speed needed for high-performance computing tasks and real-time applications.

Operating within a voltage range of 5V ± 10%, the TMS27256JLT25 ensures compatibility with a wide array of digital circuits and systems, making it a versatile choice for designers and engineers. Its power consumption is optimized for efficiency, which is particularly beneficial for portable and battery-powered devices where energy conservation is crucial.

The device comes in a 28-pin, dual-in-line package (DIP), which is a common and easy-to-handle configuration suitable for both prototyping and mass production. The package is designed to withstand standard industrial temperature ranges, ensuring reliability and stable performance under varying environmental conditions.

Texas Instruments' commitment to quality is evident in the TMS27256JLT25, with features such as input and output directly TTL-compatible, static operation, and programming with a single 5V power supply. The EPROM also includes safety measures like programming inhibit and noise protection to prevent accidental data corruption.

In summary, the TMS27256JLT25 EPROM from Texas Instruments is a testament to the company's legacy of producing reliable, high-quality integrated circuits. Its combination of speed, storage capacity, and power efficiency makes it an excellent choice for a wide range of applications, including but not limited to, embedded systems, telecommunications, computing devices, and industrial control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess