EN
  • EN
  • DE

TMS27C010-12JL

Part No TMS27C010-12JL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008203-TMS27C010-12JL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS27C010-12JL CAD Model

Description

The TMS27C010-12JL is a high-performance, 1 Megabit (1Mbit) Electrically Programmable Read-Only Memory (EPROM) chip designed and manufactured by Texas Instruments. This EPROM provides robust storage solutions for applications requiring reliable, non-volatile memory. With its 128K x 8 organization, it allows for efficient data retrieval and storage, making it ideal for use in a wide range of computing systems, industrial controllers, and embedded systems.

Key Features

  • Capacity: 1 Megabit (1Mbit) - organized as 128K x 8, providing ample space for firmware storage or boot code.
  • Access Time: 120 ns (nanoseconds) - ensures quick data access, contributing to the overall performance of the system.
  • Package: The TMS27C010-12JL comes in a 32-lead, ceramic dual in-line package (CerDIP), which is known for its durability and reliability in harsh environments.
  • Single 5V Power Supply: Operates on a single 5-volt power supply, simplifying power management in electronic systems.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Programmable: It can be electrically programmed using a standard EPROM programmer, allowing for flexibility and reusability in various applications.
  • Erasure: The device can be erased by exposure to ultraviolet (UV) light, allowing the memory to be reused after erasing the stored data.

Applications

The robustness and flexibility of the TMS27C010-12JL make it an excellent choice for a variety of applications, including:

  • Embedded systems requiring a reliable boot code storage
  • Industrial control systems that need to retain critical program data
  • Telecommunication infrastructure where firmware storage is essential
  • Automotive electronics that demand durable and reliable memory components
  • Any application where a stable and dependable non-volatile memory source is critical

With its proven technology and Texas Instruments' commitment to quality, the TMS27C010-12JL is a reliable choice for designers and engineers looking for a memory solution that will stand the test of time.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess