EN
  • EN
  • DE

TMS28F010B-12C4FML

Part No TMS28F010B-12C4FML
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1031342-TMS28F010B-12C4FML
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS28F010B-12C4FML CAD Model

Description

The TMS28F010B-12C4FML is a high-performance, 1-megabit Flash memory component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers a combination of speed, reliability, and versatility, making it an ideal choice for a wide range of applications in the computing, automotive, telecommunications, and industrial sectors.

Key Features:

  • Memory Capacity: The device boasts a storage capacity of 1 Megabit (128K x 8) which is suitable for firmware storage, code shadowing, and data storage requirements in embedded systems.
  • Access Time: With an access time of 120 nanoseconds, the TMS28F010B-12C4FML ensures quick data retrieval, contributing to the overall speed and efficiency of the system it is integrated into.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, providing flexibility in terms of power supply design and compatibility with a variety of logic levels.
  • Programming: The Flash memory can be electrically erased and programmed in-system or in standard EPROM programmers, offering ease of use during development and throughout the product lifecycle.
  • Endurance: This device is built to last, with a minimum of 10,000 write/erase cycles, ensuring data integrity and reliability over an extended period.
  • Temperature Range: It is designed to operate within a temperature range of -40°C to +85°C, making it robust enough for demanding environments and applications.
  • Packaging: The TMS28F010B-12C4FML is available in a 32-pin LCC (Leadless Chip Carrier) package, which is conducive to space-saving on printed circuit boards and offers excellent thermal characteristics.

Applications:

The versatility of the TMS28F010B-12C4FML allows it to be used in a diverse array of applications. It is particularly suited for use in automotive control systems, where long-term reliability and endurance are critical. Additionally, it can be found in telecommunications equipment, where fast access to data is necessary, and in industrial control systems that require robust memory solutions to operate in harsh conditions.

Overall, the TMS28F010B-12C4FML from Texas Instruments represents a reliable and flexible memory solution that can meet the needs of a variety of high-demand applications, ensuring that systems function efficiently and effectively.

You May Also Be Interested in

Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess