EN
  • EN
  • DE

TMS320C10NL-25

Part No TMS320C10NL-25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C1x
Package Tube
Product Status Obsolete
Type Fixed Point
Interface Parallel
Clock Rate 25MHz
Non-Volatile Memory ROM (3kB)
On-Chip RAM 288B
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number TMS320
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900454-TMS320C10NL-25
Ultra Librarian 3D Model Ultra Librarian TMS320C10NL-25 CAD Model

Description

The TMS320C10NL-25 is a pioneering digital signal processor (DSP) from Texas Instruments, renowned for its robust performance and versatility in processing digital signals. This integrated circuit is specifically designed to handle complex mathematical computations at high speeds, making it an ideal choice for a wide array of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • High-Speed Performance: With a 25MHz clock rate, the TMS320C10NL-25 ensures swift processing of digital signals, allowing for real-time data manipulation and analysis.
  • Advanced Architecture: The device features a Harvard architecture that separates program and data memory buses, facilitating simultaneous access and increasing the overall system speed.
  • On-Chip Memory: Equipped with integrated memory, this DSP provides the necessary space for program code and temporary data storage, optimizing system efficiency and performance.
  • Flexible Interfacing: The TMS320C10NL-25 comes with a variety of peripherals and interfaces, offering seamless integration with other components in a system and supporting a wide range of applications.
  • Precision Computing: Its ability to perform 16-bit fixed-point arithmetic makes it perfect for applications requiring high precision and accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP minimizes energy usage, making it suitable for battery-powered or energy-sensitive applications.

Applications:

The TMS320C10NL-25's high computational capabilities and fast processing times make it an excellent choice for various applications, including:

  • Speech and audio signal processing
  • Biomedical signal processing
  • Digital image processing
  • Telecommunications systems
  • Consumer electronics
  • Industrial control and automation

Reliability and Support:

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the TMS320C10NL-25 is backed by a commitment to quality and reliability. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, ensuring a smooth experience for developers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8367 $71.5101
6+ $19.5584 $117.3504
8+ $18.9472 $151.5776
11+ $18.3360 $201.6960
15+ $17.7248 $265.8720
19+ $15.8912 $301.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess