EN
  • EN
  • DE

TMS320C28343ZHHT

Part No TMS320C28343ZHHT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 179BGA / MCU 32-bit C28x RISC 16KB ROM 1.1V/3.3V 179-Pin BGA MICROSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 260kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 797281-TMS320C28343ZHHT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28343
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28343ZHHT CAD Model

Description

Introducing the TMS320C28343ZHHT by Texas Instruments

The TMS320C28343ZHHT is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding needs of industrial, automotive, and consumer electronics applications. This advanced DSP is part of the C2000™ family, which is renowned for its optimal blend of processing power, peripheral set, and ease of use.

Robust Processing Capabilities

The TMS320C28343ZHHT boasts a powerful 32-bit CPU that can run at a frequency of up to 300 MHz, providing an impressive 300 million instructions per second (MIPS). This robust processing capability makes it ideal for high-speed control algorithms and complex computations required in modern electronic systems.

Integrated Memory and Peripherals

Equipped with integrated memory, the TMS320C28343ZHHT includes 516KB of RAM and 1MB of flash memory, ensuring ample space for code and data storage. The device also features a rich set of peripherals including PWM outputs, high-resolution ADCs, and configurable GPIOs, all designed to provide maximum flexibility and reduce the need for external components.

Enhanced Control Features

For applications requiring precise control, such as motor control or power conversion, the TMS320C28343ZHHT offers advanced features like high-resolution pulse width modulators (HRPWMs) and a trigonometric math unit (TMU). These features enable fine control and efficient real-time processing, which are critical in closed-loop control systems.

Connectivity and Communication

This DSP is not only powerful but also well-connected. It supports a variety of communication protocols, including CAN, SPI, I2C, and UART, allowing it to easily interface with other components in a system and communicate with external devices.

Reliability and Support

The TMS320C28343ZHHT is designed with reliability in mind, built to operate in harsh environments and withstand wide temperature ranges. Additionally, Texas Instruments provides comprehensive technical support and a vast ecosystem of development tools, software libraries, and reference designs to accelerate product development and time-to-market.

Whether you're designing sophisticated industrial drives, automotive control systems, or innovative consumer electronics, the TMS320C28343ZHHT offers the performance, integration, and reliability to bring your most complex designs to life.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess