EN
  • EN
  • DE

TMS320C54CSTZGU

Part No TMS320C54CSTZGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CLIENT-SD TELEPHNY 144BGA / DSP Fixed-Point 16bit 120MHz 120MIPS 144-Pin BGA MICROSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, UART
Clock Rate 120MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797287-TMS320C54CSTZGU
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C54CST
Introduction Date February 03, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320C54CSTZGU CAD Model

Description

The TMS320C54CSTZGU is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and speed in digital signal processing tasks. This DSP is part of the TMS320C54x series, which is widely regarded for its use in various applications ranging from telecommunications and audio processing to industrial control systems.

Key Features:

  • Advanced DSP Core: The core of the TMS320C54CSTZGU operates at a high clock rate, enabling rapid processing of complex algorithms for real-time signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is ideal for battery-powered and portable applications, where power conservation is crucial.
  • On-Chip Memory: It includes on-chip memory, reducing the need for external memory components and simplifying the system design.
  • Flexible Peripheral Integration: The device provides a range of integrated peripherals, such as serial ports and timers, which facilitate easy interfacing with other components in a system.
  • Programmability: With its programmable nature, the TMS320C54CSTZGU allows for customization and firmware updates, ensuring adaptability to evolving application requirements.
  • Robust Instruction Set: The DSP features a robust instruction set optimized for digital signal processing tasks, which enables efficient execution of complex mathematical operations.

Applications:

The versatility of the TMS320C54CSTZGU makes it suitable for a wide array of applications. Some of the common applications include:

  • Telecommunications systems such as modems and network infrastructure
  • Audio processing equipment, including synthesizers and sound mixers
  • Industrial control and automation systems
  • Medical imaging devices like ultrasound and MRI machines
  • Automotive systems for control and diagnostic functions

Overall, the TMS320C54CSTZGU from Texas Instruments represents a powerful solution for designers seeking a DSP that combines performance, power efficiency, and a rich set of features to handle demanding signal processing tasks efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess