EN
  • EN
  • DE

TMS320C6202BGNZ250

Part No TMS320C6202BGNZ250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC FIXED-POINT DSP 352-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface McBSP
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 352-BBGA, FCBGA
Supplier Device Package 352-FCBGA (27x27)
Family Part Number TMS320C6202B
Manufacturer Pack Quantity 40
MSL Level 4 (72 Hours)
Win Source Part Number 1271053-TMS320C6202BGNZ250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6202BGNZ250 CAD Model

Description

Product Overview: TMS320C6202BGNZ250

The TMS320C6202BGNZ250 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is part of TI's TMS320C62x series, which is known for its efficient fixed-point processing capabilities, making it an ideal choice for a variety of demanding applications that require high-speed numerical computations.

Key Features:

  • Clock Speed: The TMS320C6202BGNZ250 operates at a clock speed of 250 MHz, providing a balance of power efficiency and processing capability.
  • Architecture: Based on the advanced VelociTI VLIW architecture, this DSP allows for parallel execution of instructions, enhancing its computational throughput significantly.
  • Memory: It includes integrated memory features such as a large 256K-byte on-chip RAM and additional internal ROM. This on-chip memory improves performance by reducing memory latency.
  • I/O and Peripherals: The device is equipped with a variety of peripherals including a host-port interface, multiple timers, and serial ports for enhanced connectivity and interfacing with other components.
  • Power Consumption: The TMS320C6202BGNZ250 is designed with power efficiency in mind, offering a range of power-saving modes to help reduce overall power consumption for energy-sensitive applications.

Applications:

The TMS320C6202BGNZ250 is versatile and can be used in various applications such as:

  • Telecommunications including base stations and networking equipment
  • Audio and video processing for both consumer and professional markets
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and analysis tools

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The TMS320C6202BGNZ250 is manufactured to stringent quality standards, ensuring reliability and performance in even the most demanding environments.

Support and Resources:

Developers can access a wide range of resources including development tools, software libraries, and reference designs to facilitate rapid product development and reduce time-to-market. Texas Instruments also provides comprehensive technical support for the TMS320C6202BGNZ250 through its online support portals and community forums.

Whether for complex digital signal processing tasks or high-speed control applications, the TMS320C6202BGNZ250 stands out as a powerful and reliable solution from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess