EN
  • EN
  • DE

TMS320C6678ACYPA

Part No TMS320C6678ACYPA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore Fixed and Floating-Point Digital Signal Processor | IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 8.5MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Family Part Number TMS320C6678
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271127-TMS320C6678ACYPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6678ACYPA CAD Model

Description

The TMS320C6678ACYPA from Texas Instruments is a high-performance multicore digital signal processor (DSP) designed to meet the intense processing demands of modern embedded applications. This component is part of the TMS320C66x family of DSPs, which are renowned for their fixed and floating-point capabilities and are widely utilized in applications such as mission-critical communications systems, high-end imaging, industrial control, and many other high-speed signal processing tasks.

Key Features

  • Core: The TMS320C6678ACYPA is equipped with eight C66x DSP cores, each running at a core speed of up to 1.25GHz, providing the computational horsepower required for parallel processing and performance-intensive applications.
  • Memory: The device includes a robust memory architecture with 4MB of shared L2 cache, which can be configured as 4MB of cache or as 2MB of cache with 2MB of shared memory. Additionally, each core has 32KB of L1 program cache and 32KB of L1 data cache.
  • Interfaces: A variety of high-speed interfaces are integrated, including two dual RapidIO interfaces, two 1Gbps Ethernet ports, and PCIe support, ensuring efficient communication with other components or external devices.
  • Packet Acceleration: Embedded packet and security acceleration provides offloading for increased system throughput, with support for protocols such as TCP, UDP, and IP.
  • Power Efficiency: Advanced power management techniques are implemented to reduce power consumption without sacrificing performance, making it ideal for power-sensitive applications.
  • Software Support: The TMS320C6678ACYPA is supported by a comprehensive suite of development tools and software libraries, including the TI Code Composer Studio integrated development environment and the Multicore Software Development Kit (MCSDK).

Applications

The versatile TMS320C6678ACYPA DSP is suited for a wide array of high-performance applications, including:

  • Wireless infrastructure (e.g., baseband processing, channel coding)
  • Medical imaging (e.g., MRI, CT scanners)
  • High-definition video processing and analytics
  • Test and measurement equipment
  • Defense and aerospace systems

In summary, the Texas Instruments TMS320C6678ACYPA is a powerful multicore DSP that offers a balanced combination of performance, power efficiency, and advanced features, making it an excellent choice for designers looking to push the boundaries of embedded processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $254.8938 $254.8938
2+ $228.5255 $457.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess