EN
  • EN
  • DE

TMS320DA150PGE160G4

Part No TMS320DA150PGE160G4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219372-TMS320DA150PGE160G4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DA150PGE160G4 CAD Model

Description

The TMS320DA150PGE160G4 is a high-performance digital signal processor (DSP) from the esteemed TMS320 series by Texas Instruments. This DSP is designed to manage complex digital signal processing tasks with efficiency, making it an ideal choice for a variety of applications in audio processing, telecommunications, industrial control, and more.

Key Features:

  • High-Speed Performance: The TMS320DA150PGE160G4 operates at a high clock rate, delivering the computational power needed for real-time signal processing tasks.
  • Advanced Architecture: It features a modified Harvard architecture, which allows for simultaneous data and instruction accesses, resulting in faster processing and improved overall system throughput.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals, including serial ports, timers, and more, facilitating versatile system design and reducing the need for additional components.
  • Low-Power Operation: Designed with power efficiency in mind, the TMS320DA150PGE160G4 is suitable for battery-powered devices and applications where power consumption is a critical factor.
  • Robust Instruction Set: The processor is equipped with a rich instruction set optimized for digital signal processing, which includes special instructions for accelerated performance on common DSP algorithms.
  • Scalable Solution: As part of the TMS320 product line, this DSP is compatible with a wide range of software and hardware tools, allowing for scalability and ease of integration into existing product ecosystems.

Applications:

The versatility of the TMS320DA150PGE160G4 makes it suitable for a diverse set of applications, such as:

  • Professional and consumer audio equipment
  • Voice and speech processing systems
  • Wireless communication devices
  • Medical imaging equipment
  • Industrial control systems

Technical Specifications:

The TMS320DA150PGE160G4 is packaged in a 144-pin LQFP (Low-Profile Quad Flat Package), ensuring compact design and ease of mounting on printed circuit boards. It supports a wide temperature range, making it suitable for industrial environments.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2407 $86.2407
2+ $83.5457 $167.0914
3+ $80.8507 $242.5521
4+ $78.1556 $312.6224
5+ $70.0706 $350.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,253 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess